WEH Technologies Inc. RAC Industry Quick Connector TW111 R410A

Description
Connector for filling R410A refrigerant in refrigerating and air conditioning plants with "Schrader"- valves The WEH® product range for the refrigeration and air conditioning industry has been extended by the addition of a further connector for filling R410A refrigerant. The WEH® TW111 Connector is specifically designed for filling and maintenance of refrigeration and air conditioning systems and plants with ‚Schrader valves‘ which need to be connected and disconnected under pressures up to a maximum of 610 psi. RSI resulting in the inflammation of tendons and abrasion of joints caused by continuous screwing and unscrewing of threaded joints is eliminated. Connection and disconnection is effected by a simple movement of the grip sleeve. The integrated shut-off valve prevents the escape of the R410A refrigerant which remains in the filling tube and can then be correctly disposed of. The type TW111 for R410A is equipped with an UNF 1/2“-20 (equivalent to 3/8“ – SAE tube connection) and is either available for high pressure (red sliding sleeve) or for low pressure (blue sliding sleeve). Features: Pressure-tight connection in seconds No hand tightening For connection to ‚Schrader valves‘ acc. to SAE J513 WEH® Jaw locking mechanism Reduces down timeand loss of refrigerant No frostbitten hands High-grade materials
Datasheet
Description
Connector for filling R410A refrigerant in refrigerating and air conditioning plants with "Schrader"- valves The WEH® product range for the refrigeration and air conditioning industry has been extended by the addition of a further connector for filling R410A refrigerant. The WEH® TW111 Connector is specifically designed for filling and maintenance of refrigeration and air conditioning systems and plants with ‚Schrader valves‘ which need to be connected and disconnected under pressures up to a maximum of 610 psi. RSI resulting in the inflammation of tendons and abrasion of joints caused by continuous screwing and unscrewing of threaded joints is eliminated. Connection and disconnection is effected by a simple movement of the grip sleeve. The integrated shut-off valve prevents the escape of the R410A refrigerant which remains in the filling tube and can then be correctly disposed of. The type TW111 for R410A is equipped with an UNF 1/2“-20 (equivalent to 3/8“ – SAE tube connection) and is either available for high pressure (red sliding sleeve) or for low pressure (blue sliding sleeve). Features: Pressure-tight connection in seconds No hand tightening For connection to ‚Schrader valves‘ acc. to SAE J513 WEH® Jaw locking mechanism Reduces down timeand loss of refrigerant No frostbitten hands High-grade materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAC Industry Quick Connector - TW111 R410A - WEH Technologies Inc.
Katy, TX, USA
RAC Industry Quick Connector
TW111 R410A
RAC Industry Quick Connector TW111 R410A
Connector for filling R410A refrigerant in refrigerating and air conditioning plants with "Schrader"- valves The WEH® product range for the refrigeration and air conditioning industry has been extended by the addition of a further connector for filling R410A refrigerant. The WEH® TW111 Connector is specifically designed for filling and maintenance of refrigeration and air conditioning systems and plants with ‚Schrader valves‘ which need to be connected and disconnected under pressures up to a maximum of 610 psi. RSI resulting in the inflammation of tendons and abrasion of joints caused by continuous screwing and unscrewing of threaded joints is eliminated. Connection and disconnection is effected by a simple movement of the grip sleeve. The integrated shut-off valve prevents the escape of the R410A refrigerant which remains in the filling tube and can then be correctly disposed of. The type TW111 for R410A is equipped with an UNF 1/2“-20 (equivalent to 3/8“ – SAE tube connection) and is either available for high pressure (red sliding sleeve) or for low pressure (blue sliding sleeve). Features: Pressure-tight connection in seconds No hand tightening For connection to ‚Schrader valves‘ acc. to SAE J513 WEH® Jaw locking mechanism Reduces down timeand loss of refrigerant No frostbitten hands High-grade materials

Connector for filling R410A refrigerant in refrigerating and air conditioning plants with "Schrader"- valves

The WEH® product range for the refrigeration and air conditioning industry has been extended by the addition of a further connector for filling R410A refrigerant. The WEH® TW111 Connector is specifically designed for filling and maintenance of refrigeration and air conditioning systems and plants with ‚Schrader valves‘ which need to be connected and disconnected under pressures up to a maximum of 610 psi.
RSI resulting in the inflammation of tendons and abrasion of joints caused by continuous screwing and unscrewing of threaded joints is eliminated. Connection and disconnection is effected by a simple movement of the grip sleeve. The integrated shut-off valve prevents the escape of the R410A refrigerant which remains in the filling tube and can then be correctly disposed of.
The type TW111 for R410A is equipped with an UNF 1/2“-20 (equivalent to 3/8“ – SAE tube connection) and is either available for high pressure (red sliding sleeve) or for low pressure (blue sliding sleeve).

Features:

  • Pressure-tight connection in seconds
  • No hand tightening
  • For connection to ‚Schrader valves‘ acc. to SAE J513
  • WEH® Jaw locking mechanism
  • Reduces down timeand loss of refrigerant
  • No frostbitten hands
  • High-grade materials
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TW111 R410A
Product Name RAC Industry Quick Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

766L High Purity Female Connector UHP Fitting Female Connector -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
View Details
Hy-Lok Tube Fittings -  - Hy-Lok USA, Inc.
Hy-Lok USA, Inc.
Specs
Fitting Type Tube Fitting; Bulkhead Fitting (optional feature); Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature)
Connection Type Compression Fitting (optional feature); Tube - Male English Straight Thread
Material Brass/Bronze (optional feature); Exotic Metals (optional feature); Steel (optional feature); Stainless (optional feature)
View Details
Saddle Fitting - 920N-CRS-FEM-PNT-E-2.5X1.5 - Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
English Size 1.500 to 2.500 inch (38.1 to 63.5 mm)
View Details
Dk-Lok® Female Elbow - DLF12M-8N - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Compression Fitting; 1/2" NPT
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details