WEH® Connector TW02 for testing of external tubes and hoses, pneumatical actuation, vacuum up to max. 510 psi
The WEH® TW02 Quick Connector reliably and quickly seals tubes, hoses and malely threaded components. Fitted with elastomer seals, the TW02 is ideal for sealing out of round and rough surfaces and clearing large tolerances on the test piece.Because of the pneumatic actuation, the connector is particularly well suited for automation of test procedures. The connector only clamps itself firmly over the sealing rubber of the test piece, but does not have any retaining function. Therefore a fixture must be used.
When using hose connections, the WEH® TW02 is additionally equipped with a counterholder.
Special versions, e.g. twin connectors for sealing ports in close proximity to each other are available on request.
Features
| WEH Technologies Inc. | |
|---|---|
| Product Category | Tube Fittings |
| Product Number | Type TW02 |
| Product Name | WEH® Connector for Pressure and Vacuum Tests |
| Fitting Type | Quick Coupler |
| Connection Type | Push-to-Connect |
| Material | Aluminum |