WEH Technologies Inc. RAC Industry Quick Connector TW920

Description
Quick connector for filling cylinders with refrigerants having valves with external threads and residual pressure valves The new WEH type TW920 connector for filling refrigerants overcomes the need to remove the cylinder valve cartridge when filling. The innovative gripper mechanism pulls forward the pin of the valve cartridge whilst simultaneously providing virtually instant connection to the cylinder valve thread. Type TW920 is equipped with a safety operating loop. Type TW920 with pneumatic linear valve As an option the WEH type TW920 filling connector is available with an integrated pneumatic linear valve with a sliding sleeve valve for the pilot pressure line (P1) and a venting port (P2). In order to vent back the residual gas, a venting line can also be fitted. Features: For cylinder valves with RPV Pressure-tight connection in seconds Simplifies the connecting and filling procedure Easy connection means no straining of muscles, joints etc. Suitable for right or left handed operation Pin within the valve is actuated automatically RPV is not removed from the valve so it can be used again
Datasheet
Description
Quick connector for filling cylinders with refrigerants having valves with external threads and residual pressure valves The new WEH type TW920 connector for filling refrigerants overcomes the need to remove the cylinder valve cartridge when filling. The innovative gripper mechanism pulls forward the pin of the valve cartridge whilst simultaneously providing virtually instant connection to the cylinder valve thread. Type TW920 is equipped with a safety operating loop. Type TW920 with pneumatic linear valve As an option the WEH type TW920 filling connector is available with an integrated pneumatic linear valve with a sliding sleeve valve for the pilot pressure line (P1) and a venting port (P2). In order to vent back the residual gas, a venting line can also be fitted. Features: For cylinder valves with RPV Pressure-tight connection in seconds Simplifies the connecting and filling procedure Easy connection means no straining of muscles, joints etc. Suitable for right or left handed operation Pin within the valve is actuated automatically RPV is not removed from the valve so it can be used again
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAC Industry Quick Connector - TW920 - WEH Technologies Inc.
Katy, TX, USA
RAC Industry Quick Connector
TW920
RAC Industry Quick Connector TW920
Quick connector for filling cylinders with refrigerants having valves with external threads and residual pressure valves The new WEH type TW920 connector for filling refrigerants overcomes the need to remove the cylinder valve cartridge when filling. The innovative gripper mechanism pulls forward the pin of the valve cartridge whilst simultaneously providing virtually instant connection to the cylinder valve thread. Type TW920 is equipped with a safety operating loop. Type TW920 with pneumatic linear valve As an option the WEH type TW920 filling connector is available with an integrated pneumatic linear valve with a sliding sleeve valve for the pilot pressure line (P1) and a venting port (P2). In order to vent back the residual gas, a venting line can also be fitted. Features: For cylinder valves with RPV Pressure-tight connection in seconds Simplifies the connecting and filling procedure Easy connection means no straining of muscles, joints etc. Suitable for right or left handed operation Pin within the valve is actuated automatically RPV is not removed from the valve so it can be used again

Quick connector for filling cylinders with refrigerants having valves with external threads and residual pressure valves

The new WEH type TW920 connector for filling refrigerants overcomes the need to remove the cylinder valve cartridge when filling. The innovative gripper mechanism pulls forward the pin of the valve cartridge whilst simultaneously providing virtually instant connection to the cylinder valve thread. Type TW920 is equipped with a safety operating loop.

Type TW920 with pneumatic linear valve
As an option the WEH type TW920 filling connector is available with an integrated pneumatic linear valve with a sliding sleeve valve for the pilot pressure line (P1) and a venting port (P2). In order to vent back the residual gas, a venting line can also be fitted.

Features:

  • For cylinder valves with RPV
  • Pressure-tight connection in seconds
  • Simplifies the connecting and filling procedure
  • Easy connection means no straining of muscles, joints etc.
  • Suitable for right or left handed operation
  • Pin within the valve is actuated automatically
  • RPV is not removed from the valve so it can be used again
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TW920
Product Name RAC Industry Quick Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

764LR Stainless Steel 316 Reducing Tee UHP Fitting Automatic Buttweld Reducing Tee -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Tee Fitting; Reducer Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Single Chamber Orifice Fitting - Junior 10 inch and Above - Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Material Steel
View Details
RAC Industry Quick Connector - TW111 R410A - WEH Technologies Inc.
Specs
Fitting Type Quick Coupler
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Aluminum; Brass/Bronze
View Details
Male Pipe Tee Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting
Material Fluororesin
English Size 0.062 to 1.000 inch (1.59 to 25.4 mm)
View Details