WEH Technologies Inc. Universal Quick Connector TW800

Description
Connector for pressure and function tests on components with bead, rim, collar, flange, stub or external threads The type TW800 quick connector simplifies work procedures, shortens test times and improves productivity. Therefore the connector is ideal for pressure and function testing of components with a bead, rim, collar, flange, stub or male thread. In the automotive industry type TW800 is also used for testing of fuel connections, connections for cold and hot water and other supply lines as well as refrigeration and air conditioning components. By using high quality stainless steel the connectors meet the stringent requirements of industrial testing. The type TW800 quick connector is designed for a pressure range up to max. 725 psi (50 bar). Features: Just PUSH to connect No tapes, no thread sealants, no hand tightening required Unique WEH® Jaw locking mechanism Rated from vacuum up to 725 psi (50 bar) High-grade materials Special versions possible
Description
Connector for pressure and function tests on components with bead, rim, collar, flange, stub or external threads The type TW800 quick connector simplifies work procedures, shortens test times and improves productivity. Therefore the connector is ideal for pressure and function testing of components with a bead, rim, collar, flange, stub or male thread. In the automotive industry type TW800 is also used for testing of fuel connections, connections for cold and hot water and other supply lines as well as refrigeration and air conditioning components. By using high quality stainless steel the connectors meet the stringent requirements of industrial testing. The type TW800 quick connector is designed for a pressure range up to max. 725 psi (50 bar). Features: Just PUSH to connect No tapes, no thread sealants, no hand tightening required Unique WEH® Jaw locking mechanism Rated from vacuum up to 725 psi (50 bar) High-grade materials Special versions possible

Suppliers

Company
Product
Description
Supplier Links
Universal Quick Connector - TW800 - WEH Technologies Inc.
Katy, TX, USA
Universal Quick Connector
TW800
Universal Quick Connector TW800
Connector for pressure and function tests on components with bead, rim, collar, flange, stub or external threads The type TW800 quick connector simplifies work procedures, shortens test times and improves productivity. Therefore the connector is ideal for pressure and function testing of components with a bead, rim, collar, flange, stub or male thread. In the automotive industry type TW800 is also used for testing of fuel connections, connections for cold and hot water and other supply lines as well as refrigeration and air conditioning components. By using high quality stainless steel the connectors meet the stringent requirements of industrial testing. The type TW800 quick connector is designed for a pressure range up to max. 725 psi (50 bar). Features: Just PUSH to connect No tapes, no thread sealants, no hand tightening required Unique WEH® Jaw locking mechanism Rated from vacuum up to 725 psi (50 bar) High-grade materials Special versions possible

Connector for pressure and function tests on components with bead, rim, collar, flange, stub or external threads

The type TW800 quick connector simplifies work procedures, shortens test times and improves productivity. Therefore the connector is ideal for pressure and function testing of components with a bead, rim, collar, flange, stub or male thread. In the automotive industry type TW800 is also used for testing of fuel connections, connections for cold and hot water and other supply lines as well as refrigeration and air conditioning components.
By using high quality stainless steel the connectors meet the stringent requirements of industrial testing. The type TW800 quick connector is designed for a pressure range up to max. 725 psi (50 bar).

Features:

  • Just PUSH to connect
  • No tapes, no thread sealants, no hand tightening required
  • Unique WEH® Jaw locking mechanism
  • Rated from vacuum up to 725 psi (50 bar)
  • High-grade materials
  • Special versions possible
Supplier's Site

Technical Specifications

  WEH Technologies Inc.
Product Category Tube Fittings
Product Number TW800
Product Name Universal Quick Connector
Fitting Type Quick Coupler
Connection Type Push-to-Connect
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216193 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
Male Connector Fittings - 61020 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Double Shut Off, Quick Disconnect - Internal Pin - QDC-101-I-DS_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details