Block USA, Inc. Datasheets for Power Transformers

Power transformers convert power-level voltages from one level or phase configuration to another.  They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more

Page: 1 2 3 4
Product Name Notes
General Data Designated input voltage: 230 V/ 400 V Designated output voltage: 24 V Designated output power ( power factor 1 ): 160 VA Designated output power ( power factor...
Input rated voltage 3 x 690 Vac Output rated voltage 3 x 400 Vac Rated power 650 - 1386 VA Ambient temperature +60° C Protection index IP 00 Autotransformer to:...
Rated input voltage 110 Vac Rated output voltage 230 Vac Rated power 250 - 1000 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 96 % Degree...
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 12 - 2 x 115 Vac Power 15 - 3000 VA Insulation class B Maximum ambient temperature 40...
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 5 - 2 x 24 Vac Rated power 2 - 52 VA Insulation class E Maximum ambient temperature...
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 4 - 48 VA Insulation class E Maximum ambient temperature...
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 6 - 2 x 21 Vac Rated power 3 - 60 VA Insulation class B Maximum ambient temperature...
Rated input voltage 2 x 115 Vac Rated output voltage I 9 Vac Rated output voltage II 14.0-0-14.0 Vac Rated power 4.34 - 37.3 VA Insulation class E Maximum ambient...
Rated input voltage 230 - 400 Vac Rated output voltage 24 - 230 Vac Rated power 63 - 2500 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up...
Rated input voltage 230 - 690 Vac Rated output voltage 12 - 230 Vac Rated power 20 - 2500 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up...
Rated input voltage 230 Vac Rated output voltage 11.3 - 11.5 Vac Rated output 60 - 300 W Insulation class A Maximum ambient temperature 40 °C Efficiency up to 92...
Rated input voltage 230 Vac Rated output voltage 11.5 Vac Rated power 50 W Insulation class B Maximum ambient temperature 40 °C Efficiency up to 80 % Degree of protection...
Rated input voltage 230 Vac Rated output voltage 2 x 12 - 2 x 35 Vac Power 15 - 625 VA Insulation class B Maximum ambient temperature 40 °C Efficiency...
Rated input voltage 230 Vac Rated output voltage 2 x 12 Vac Rated power 60 - 800 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 95...
Rated input voltage 230 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 4 - 35 VA Insulation class E Maximum ambient temperature 40 °C...
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 150 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 90 % Degree of protection...
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 250 VA Ambient temperature +40 °C Degree of protection IP 40 Magnetic voltage stabilizer acting as mains transformer...
Rated input voltage 230 Vac Rated output voltage 6 - 2 x 24 Vac Rated power 4.5 - 30 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up...

<< Prev Next >>