Hoyt Electrical Instrument Works, Inc. Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| 3½ Digit, LED Display, Digital Panel Voltmeters combine a precision A/D converter; a factory-trimmed, highly stable, voltage reference; and a large (0.37"/9.4mm), easy-to-read LED display in a single package that... | |
| 48 x 48mm, Plug-in output module design, Universal process input TC, RTD, V, mA , Dual or mulit-point calibration for V and mA inputs , Cold junction compensation, Adjustable input... | |
| 72 x 72mm Plug-in output module design Universal process input TC, RTD, V, mA Dual or mulit-point calibration for V and mA inputs Cold junction compensation Adjustable input filtering 0.0... | |
| 96 x 96mm. Plug-in output module design Universal process input TC, RTD, V, mA Dual or mulit-point calibration for V and mA inputs Cold junction compensation Adjustable input filtering 0.0... | |
| An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be... | |
| Basic indicator 3.5 or 4.5 digit, 0.56" and 0.8" LED meters • 101 segment, green or red bargraphs • Analog scaling and offset depends on input module • Over 35... | |
| BN-35I has the same features as BN-35 using an Isolated 24VDC Power standard. optional supplies include 5VDC, 12VDC, 15VDC Short depth half height, 4 selectable input ranges from 200mV, 2V... | |
| Covering all the outstanding features and benefits of Hoyt’s industry leading DMS-20LCD Series of 3½ Digit LCD Panel Meters, DMS-30LCD meters oer larger, more easily readable displays at slightly higher... | |
| HACA5-20PC Series AC Ammeters are designed to scale and digitally display the output of standard, 5A-output current transformers (50:5A, 500:5A, 1000:5A, etc.). Simply pass the secondary/output wires of the “primary” | |
| Hoyt’s DMS-20LCD-2/3-DCM, self-powered, +90V and +150V voltage monitors set new standards for quality, performance, size and cost. Simply apply dc power to the two rear terminals and the unit is... | |
| Hoyt’s new HDCA-20PC Series are the first digital dc ammeters to include built-in shunts for measuring dc currents up to 20A. Six ranges provide for precision measurement of dc currents... | |
| Hoyt's DMS-20PC-0/5 Series are the world's smallest, full-featured, 0-5V input process control monitors. Their large, easy-to-read, 0.37"/9.4mm LED displays are available in a choice of 4 LED color/intensity options: standard... | |
| Hoyt's new DMS-20PC-FM Series are the world’s smallest, self-powered, ac frequency meters. Simply connect the ac line to the two rear input terminals, and the unit is fully operational with... | |
| HOYT's new HACA-20PC Series are the first digital ac ammeters to incorporate onboard current transformers (CT’s), and they are amazingly easy to use. Simply pass the current-carrying load wire through... | |
| Hoyt's new HACA-20RM Series are the world’s first digital ac-ammeters to incorporate a built-in current transformer (CT) to directly measure the true-rms value of complex, non-sinusoidal ac currents from 2... | |
| Hoyt's new HDCA5-20PC Series dc ammeters are specifically designed to display the output of all popular 50mV and 100mV dc-shunts. 25 input ranges provide for precision measurement of dc currents... | |
| Large 20.3mm (0.80") high display on ESM4900, Plug-in output module design, Universal process input TC, RTD, V, mA, Dual or mulit-point calibration for V and mA inputs Cold junction compensation,... | |
| Marine-Ideal for ship to shore panels.Generators-Id eal for generator panels.0-200 AC Ammeters; 0-200 DC Ammeters;0-200 DC Voltmeters; 0-300 AC Voltmeter.Frequency, 50 or 60 Hertz.DC Volt 12-24 Battery Operated.8-40 Volts DC... | |
| Murata Power Solution's DMS-20PC-1-LM is a component-size, self-contained, low-cost ac voltmeter for true line measurements. It requires no additional components or auxiliary power. Simply plug it into any wall outlet... | |
| The BN-35 is a low cost pin for pin functional replacement for the Newport model 215, with many more features. It is a 3 1/2 digit voltmeter in a compact... | |
| The BN-35BCD is a 3 1/2 digit remote or slave BCD display with polarity that is popularly used to display the BCD output from a PLC system. For applications where... | |
| The BN-45 is a 41⁄2 digit voltmeter in a compact 96x24mm case with isolated 24VDC power and is available with a non-isolated 5VDC power. The case has a short depth... | |
| The BN-45I is a 41⁄2 digit voltmeter in a compact 96x24mm case with isolated 24VDC power. Another version of the BN-45I, model BN-45, is also available with a non-isolated 5VDC... | |
| The D-CK920 Meter is made to mount on the surface of a panel or as a Window Mounted unit. The choice of mounting is that of the user. To mount... | |
| The DD-40VHz is a compact, dual 4.0 digit red LED display of AC volts and frequency. The combination of ACV and Hz makes the DD-40VHz ideal for generator set and... | |
| The digital panel meter range, known as the M300 series is primarily designed for use in the power industry, but offers a wide range of both AC and DC input... | |
| The DMS-20PC-4/20 Series are the world's first loop-powered digital panel meters with a large, easy-to-read, bright red, LED display. All operating power is derived directly from the loop current itself—no... | |
| The DMS-30PC Series is a broad line of self-contained, fully operational, 3½ digit voltmeters with large, easy-to-read LED displays. The 0.56"(14.2mm) high LED's are available in a wide variety of... | |
| The DU-35 is an economical DC voltage measuring meter with three header selectable full scale ranges of 2V, 20V and 200V. This meter may be used to measure single-ended as... | |
| The DU-35AC is an economical, AC voltage measuring meter with two header selectable full scale ranges of 199.9V AC and 700V AC. The unique resistively isolated differential input of this... | |
| The DU-35ACI1 and DU-35ACI5 are low cost, AC current measuring meters with a very low burden of 0.1VA and 0.5VA respectively. Their internal shunt provides for direct connection to 1A... | |
| The DU-35ACI1RMS and DU-35ACI5RMS are low cost, True RMS AC current measuring meters with a very low burden of 0.1VA and 0.5VA respectively. Their internal shunt provides for direct connection... | |
| The DU-35ACI5RMS are low cost, TrueRMS AC current measuring meters with a very low burden of 0.1VA and 0.5VA respectively. Their internal shunt provides for direct connection to 5A CTs... | |
| The DU-35ACRMS a True RMS AC voltage measuring meter with two header selectable full scale ranges of 199.9V AC RMS and 700V AC RMS. The unique resistively isolated differential input... | |
| The DU-35CL is an economical 4-20mA process loop measuring meter. It is easily user adjustable to any reading between -1999 and +1999 without component changes. The unique set of Signal... | |
| The DU-35CLE is an economical 4-20mA process loop measuring meter with a built-in 24V DC power supply to provide loop excitation. It is easily user adjustable to any reading between... | |
| The DU-35HZ is a low-cost, AC line frequency measuring meter with a factory installed range of 15.0Hz to 199.9Hz or optionally15Hz to 500Hz. The unique input structure allows safe phase... | |
| The DU-35J and DU-35K are economical thermocouple input temperature meters with a resolution of 1°. They are ordered, pre-calibrated for either °F or °C indication. Automatic cold junction compensation, Thermocouple... | |
| The DU-35MV is an economical, low DC voltage measuring meter with three header selectable full scale ranges of 50mV, 100mV and 200mV. The meter is particularly suited for measuring DC... | |
| The DU-35P has four header selectable transducer output ranges of 2mV/V, 5mV/V, 10mV/V and 20mV/V. All of these ranges can provide a full scale display of 2000 counts from the... | |
| The DU-35RTD is a versatile and economical temperature meter, designed to accept 3 wire or 4 wire 100Ù Platinum RTD sensors. The meter is ordered factory calibrated for either a... | |
| The DU-40AC is an economical, high resolution, AC voltage measuring meter with a full scale range of 700.0V AC. The unique resistively isolated differential input of this meter allows safe... | |
| The DU-40ACI1 and DU-40ACI5 are low cost, AC current measuring meters with a very low burden of 0.1VA and 0.5VA respectively. Their internal shunt provides for direct connection to 1A... | |
| The DU-45 is an economical, high resolution, DC voltage measuring meter with three header selectable full scale ranges of 2V, 20V and 200V. A five position Span Adjust header facilitates... | |
| The DU-45CL is an economical high resolution 4 to 20mA process loop measuring meter. It is easily user adjustable to any reading between -19999 and +19999 without component changes. The... | |
| The DU-45MV is an economical, high resolution, low DC voltage measuring meter with three header selectable full scale ranges of 50mV, 100mV and 200mV. The meter is particularly suited for... | |
| The M812 is a compact 96 x 96 mm Din cased, 3 phase power meter. The M812 measures Volts, Amps, Frequency, Active Power, Apparent Power, Reactive Power, Active Energy, Reactive... | |
| The MU-35 is a miniature, streamlined DC voltage measuring meter. The meter has three built-in header selectable ranges of 2V, 20V and 200V. It is specifically designed to be easily... | |
| The MU-35CL interconnects by means of a push-on screw terminal that is provided with the meter. A high quality, internally isolated, wide range, switching supply is built into every MU-... | |
| The MU-35MV is a miniature, streamlined DC millivolt measuring meter. The MU-35MV has three built-in header selectable ranges of 50mV, 100mV and 200mV. It is specifically designed to be easily... | |
| The MultiPanel is a low cost 3 phase digital meter in a standard DIN 96 x 96 mm case, measuring the basic electrical parameters. The standard unit can be used... | |
| The SP 100 is a 3½ digit LED voltmeter with 9mm (0.36") digit height. It features 200mV d.c. full scale reading, auto-zero and auto-polarity. The meter plugs directly into two... | |
| The SP 200 is a 3½ digit LCD voltmeter with 9mm (0.36") digit height and LED backlighting. It features 200mV d.c. full scale reading, auto-zero and auto-polarity. The meter plugs... | |
| The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the... | |
| Using electrical parameters means using several analog or digital single-function products such as ammeters, voltmeters or watt meters. DIRIS A20, with its four direct access keys and LCD displays, helps... | |
| Using electrical parameters means using several analog or digital single-function products such as ammeters, voltmeters or watt meters. DIRIS A40 and A41, with its six direct access keys and LCD... | |
| 3 ∅ (True rms) Voltage 3 ∅ (True rms) Current 3 ∅ Power Factor 3 ∅ Power (Active, Reactive, Apparent) Energy (Active, Reactive, Apparent) Frequency Programmable CT Primary / Secondary... | |
| 3 ∅ (True rms) Voltage 3 ∅ (True rms) Current Frequency Programmable CT Primary, PT Primary & PT Secondary | |
| 3 Digit, 7 segment LED Display Wide Range True RMS Measurement For 1 Phase 2 wire Electrical Network IP Protection (Front): IP65 | |
| 4 Digit, 7 segment LED Display True RMS Measurement For 1 Phase 2 Wire Electrical Network CT Primary / Shunt Programmable upto 4000A IP Protection (Front) : IP65 | |
| 4 Digit, 7 segment LED Display Wide Range True RMS Measurement For 1 Phase 2 Wire Electrical Network CT Primary / Shunt Programmable upto 4000A IP Protection (Front) : IP65... | |
| 4 Digit, 7 segment LED 0.01 Resolution Available in 240V AC & 24V AC (On Request) | |
| Complete 1-phase and 3-phase digital universal metering system. Covers a majority of applications without any modifications. Measures a standard range of 16 different parameters. Easy to use and easy to... | |
| Liquid Crystal Display Single row, 4 digit Analog style bargraph indication True RMS Measurement 1 Phase 2 wire Electrical Connection IP Protection (Front Plate): IP50 | |
| Liquid Crystal Display Single row, 4 digit Analog style bargraph indication True RMS measurement CT programable up to 5000A 3 phase 4 wire electrical connection IP protection (Front Plate): IP65... | |
| Phase to phase Voltage (V) Phase to neutral voltage (V) Phase current (I) Frequency (Hz) Active Power (W) Reactive Power (VAr) Apparent Power (VA) Active Energy (W.h) Reactive Energy (VAr.h)... | |
| Power supply circuit 18-24 VDC Tolerance ± 10 % Consumption A·V 4 |