Hoyt Electrical Instrument Works, Inc. Datasheets for Phase Meters
Phase meters (phase testers, phase rotation meters) check the phase sequence and phase orientation in three-phase electrical systems.
Phase Meters: Learn more
| Product Name | Notes |
|---|---|
| The 887 PR is a 3 Phases Presence and Rotation Indicator. It does not need any battery as it derives it's power from the system under test. It can be... | |
| The 888 PMR is a 3 Phases Presence and Rotation Indicator combined with a 3 Phases Motor Rotation Tester. It can be utilized on a 3 Phases Powered System(the supply... | |
| The NEW PC range of Multifunction Phasing Sticks utilizes a long established technique to detect and measure High Voltages and perform phasing tests. These Dual Poles instruments incorporates modern, high... | |
| The three red terminals on the right side (R,S,T) are used to connected to energized AC power systems up to 600 volts . The other three yellow terminals on the... | |
| Functional design. Small, lightweight and portable. Designed for maximum ease of operation. Safety design. No exposed metal parts. Safety features are incorporated Throughout, including the push button switch designed to... | |
| Two functions in one unit. It is designed to check phase sequence. Lamps provided on the unit will tell you whether phase is Open or which phase is open at... | |
| Two functions in one unit. Including open phase and phase sequence. Large size alligator clips. Can easily clip on switch-boards terminals. Highly reliable. Identifies 3 phase sequence and open phase... |