Hoyt Electrical Instrument Works, Inc. Leopard 96X28mm, 4 Digit, Frequency Panel Meters BL-40F

Description
An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input Signal Conditioners that include: – AC/DC Current – Pressure – Resistance – AC/DC Voltage – Process – *Temperature – Load Cell – Prototype – 4 to 20 mA *See model BL-40H for higher accuracy digitally linearized thermocouple and RTD • Optional isolated 16 bit analog output. User or factory scalable to 4 to 20 mA, 0 to 20 mA or 0 to 10 V across any desired digital span from ± one count to the full scale range of – 1999 to 9999 (12000 counts).
Description
An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input Signal Conditioners that include: – AC/DC Current – Pressure – Resistance – AC/DC Voltage – Process – *Temperature – Load Cell – Prototype – 4 to 20 mA *See model BL-40H for higher accuracy digitally linearized thermocouple and RTD • Optional isolated 16 bit analog output. User or factory scalable to 4 to 20 mA, 0 to 20 mA or 0 to 10 V across any desired digital span from ± one count to the full scale range of – 1999 to 9999 (12000 counts).

Suppliers

Company
Product
Description
Supplier Links
Leopard 96X28mm, 4 Digit, Frequency Panel Meters - BL-40F - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Leopard 96X28mm, 4 Digit, Frequency Panel Meters
BL-40F
Leopard 96X28mm, 4 Digit, Frequency Panel Meters BL-40F
An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input Signal Conditioners that include: – AC/DC Current – Pressure – Resistance – AC/DC Voltage – Process – *Temperature – Load Cell – Prototype – 4 to 20 mA *See model BL-40H for higher accuracy digitally linearized thermocouple and RTD • Optional isolated 16 bit analog output. User or factory scalable to 4 to 20 mA, 0 to 20 mA or 0 to 10 V across any desired digital span from ± one count to the full scale range of – 1999 to 9999 (12000 counts).

An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input Signal Conditioners that include: – AC/DC Current – Pressure – Resistance – AC/DC Voltage – Process – *Temperature – Load Cell – Prototype – 4 to 20 mA *See model BL-40H for higher accuracy digitally linearized thermocouple and RTD • Optional isolated 16 bit analog output. User or factory scalable to 4 to 20 mA, 0 to 20 mA or 0 to 10 V across any desired digital span from ± one count to the full scale range of – 1999 to 9999 (12000 counts).

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Digital Panel Meters
Product Number BL-40F
Product Name Leopard 96X28mm, 4 Digit, Frequency Panel Meters
Outputs Analog; Relay
Features Alarms; Set Points; Conditioning
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
 - DIN Digital Panel Meter for Batch Controller Pulse Input - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details