MV507 -- DIGITAL VOLT PANEL METER
Hoyt Electrical Instrument Works, Inc.
Digital Volt Panel Meter
MV507
Description
Liquid Crystal Display
Single row, 4 digit
Analog style bargraph indication
True RMS Measurement
1 Phase 2 wire Electrical Connection
IP Protection (Front Plate): IP50
-
Hoyt Electrical Instrument Works, Inc.
Description
Liquid Crystal Display
Single row, 4 digit
Analog style bargraph indication
True RMS Measurement
1 Phase 2 wire Electrical Connection
IP Protection (Front Plate): IP50
Suppliers
Digital Volt Panel Meter
MV507
Liquid Crystal Display
Single row, 4 digit
Analog style bargraph indication
True RMS Measurement
1 Phase 2 wire Electrical Connection
IP Protection (Front Plate): IP50
- Liquid Crystal Display
- Single row, 4 digit
- Analog style bargraph indication
- True RMS Measurement
- 1 Phase 2 wire Electrical Connection
- IP Protection (Front Plate): IP50
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
MV507 |
|
Product Name
|
Digital Volt Panel Meter |
|
Features
|
Displays Bargraph
|
|
Display Type
|
Alphanumeric
|
|
Number Digits
|
4.0
|
|
Display Technology
|
LCD
|
|
Input Type
|
AC Voltage
|
Unlock Full Specs
to access all available technical data
Similar Products
Display Type
Numeric
Current Range
0.0 to 0.0200 amps
Width
96 mm (3.78 inch)
View Details
Display Technology
LED
Voltage Range
11 to 519 volts
Frequency Range
45 to 65 Hz
View Details
3 suppliers
Features
Adjustable Display; Alarms; Set Points
Display Type
Numeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm)
View Details