Hoyt Electrical Instrument Works, Inc. Datasheets for Hipot Testers
Hipot testers are electrical safety test devices that perform a variety of electrical compliance tests.
Hipot Testers: Learn more
| Product Name | Notes |
|---|---|
| 286 SVD is a sensor for sensing AC High Voltage. It provides electric engineering personnel, power engineering personnel, firefighting personnel and instrument equipment workers with prominent warning when approaching high... | |
| The Body-Prox 288SVD is a Personal Safety Voltage Proximity Detector. It is a designed to alert the user that they are approaching live equipment where dangerous voltage is present. The... | |
| High quality Taut Band movement. It is a light and portable combination instrument for testing insulation(MΩ) and AC voltage. LED indication works when testing insulation. Use a high efficiency and... | |
| High quality Taut Band movement. Three insulation test voltages (DC) : 250V, 500V, 1000V. Two continuity test on low ohms : 500Ω & 3Ω Small and light weight. AC voltmeter... | |
| Microprocessor technology ensure high performance accuracy and reliability. Four insulation test voltage(DC V). Insulation resistance auto ranging on all ranges. Bar-graph indicates test voltage,decay can be observed during discharge. Measures... | |
| Warning and display of external voltage presence. ENER-SAVE TM Very low battery consumption. Low battery indicator. Overload protection. Auto-off. EN 61010-1 CAT III EN 61326-1 |