VAF39A -- VOLTAGE, CURRENT, AND FREQUENCY PANEL METER
Hoyt Electrical Instrument Works, Inc.
Voltage, Current, and Frequency Panel Meter
VAF39A
Description
3 ∅ (True rms) Voltage
3 ∅ (True rms) Current
Frequency
Programmable CT Primary, PT Primary & PT Secondary
-
Hoyt Electrical Instrument Works, Inc.
Description
3 ∅ (True rms) Voltage
3 ∅ (True rms) Current
Frequency
Programmable CT Primary, PT Primary & PT Secondary
Suppliers
Voltage, Current, and Frequency Panel Meter
VAF39A
3 ∅ (True rms) Voltage
3 ∅ (True rms) Current
Frequency
Programmable CT Primary, PT Primary & PT Secondary
- 3 ∅ (True rms) Voltage
- 3 ∅ (True rms) Current
- Frequency
- Programmable CT Primary, PT Primary & PT Secondary
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
VAF39A |
|
Product Name
|
Voltage, Current, and Frequency Panel Meter |
|
Display Type
|
Numeric
|
|
Number Digits
|
9.0
|
|
Display Technology
|
LED
|
|
Display Colors
|
Red
|
|
Input Type
|
AC Voltage; AC Current; Frequency, Prototype
|
Unlock Full Specs
to access all available technical data
Similar Products
Display Technology
LCD
Voltage Range
11 to 519 volts
Frequency Range
45 to 65 Hz
View Details
2 suppliers
Outputs
Analog
Display Type
Alphanumeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details