MA202 -- DIGITAL PANEL AMMETER
Hoyt Electrical Instrument Works, Inc.
Digital Panel Ammeter
MA202
Description
4 Digit, 7 segment LED Display
True RMS Measurement
For 1 Phase 2 Wire Electrical Network
CT Primary / Shunt Programmable upto 4000A
IP Protection (Front) : IP65
-
Hoyt Electrical Instrument Works, Inc.
Description
4 Digit, 7 segment LED Display
True RMS Measurement
For 1 Phase 2 Wire Electrical Network
CT Primary / Shunt Programmable upto 4000A
IP Protection (Front) : IP65
Suppliers
Digital Panel Ammeter
MA202
4 Digit, 7 segment LED Display
True RMS Measurement
For 1 Phase 2 Wire Electrical Network
CT Primary / Shunt Programmable upto 4000A
IP Protection (Front) : IP65
- 4 Digit, 7 segment LED Display
- True RMS Measurement
- For 1 Phase 2 Wire Electrical Network
- CT Primary / Shunt Programmable upto 4000A
- IP Protection (Front) : IP65
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
MA202 |
|
Product Name
|
Digital Panel Ammeter |
|
Display Type
|
Numeric
|
Unlock Full Specs
to access all available technical data
Similar Products
Display Technology
LCD
Voltage Range
50 to 516 volts
Frequency Range
60 Hz
View Details
3 suppliers
Display Type
Numeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits
4.0
View Details
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Current, Frequency, Voltage
Width
68 mm (2.68 inch)
View Details