Hoyt Electrical Instrument Works, Inc. Datasheets for Clamp Meters
Clamp meters are ammeters that can measure current without the need to disconnect the wires where the measurement occurs. They provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends.
Clamp Meters: Learn more
| Product Name | Notes |
|---|---|
| Designed for AC current and AC voltage. AC testing has 5 ranges. The minimum resolution of leakage current is 0.1mA., Frequency selection: 50/60 Hz and Wide. Data hold function and... | |
| The Model 2660 CL AC-DC digital clamp tester features a 4000- count LCD along with a full automatic voltage, current, resistor, capacitor measurement, and a frequency counter. It also has... | |
| AC/DC Digital Clamp Meter (Auto Range) | |
| Full auto range for V.A and Ω functions. Data hold function freezes the reading in dimly lit or hard to reach places. Low battery indication. Built-in buzzer for continuity test. |