Hoyt Electrical Instrument Works, Inc. Multipanel Digital Meter M814

Description
The MultiPanel is a low cost 3 phase digital meter in a standard DIN 96 x 96 mm case, measuring the basic electrical parameters. The standard unit can be used on any wiring system and any voltage between 10V to 415V LN (17V to 720V LL) The MultiPanel is simple to use and is an ideal replacement for analogue meters.
Description
The MultiPanel is a low cost 3 phase digital meter in a standard DIN 96 x 96 mm case, measuring the basic electrical parameters. The standard unit can be used on any wiring system and any voltage between 10V to 415V LN (17V to 720V LL) The MultiPanel is simple to use and is an ideal replacement for analogue meters.

Suppliers

Company
Product
Description
Supplier Links
Multipanel Digital Meter - M814 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Multipanel Digital Meter
M814
Multipanel Digital Meter M814
The MultiPanel is a low cost 3 phase digital meter in a standard DIN 96 x 96 mm case, measuring the basic electrical parameters. The standard unit can be used on any wiring system and any voltage between 10V to 415V LN (17V to 720V LL) The MultiPanel is simple to use and is an ideal replacement for analogue meters.

The MultiPanel is a low cost 3 phase digital meter in a standard DIN 96 x 96 mm case, measuring the basic electrical parameters. The standard unit can be used on any wiring system and any voltage between 10V to 415V LN (17V to 720V LL) The MultiPanel is simple to use and is an ideal replacement for analogue meters.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Digital Panel Meters
Product Number M814
Product Name Multipanel Digital Meter
Features Adjustable Display; Displays Bargraph
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 12.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 8494624 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage
Width 68 mm (2.68 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details