Hoyt Electrical Instrument Works, Inc. Datasheets for Digital Bargraphs
Digital bargraphs measure process and electrical variables such as pressure, flow, temperature, speed, current, and voltage. There are two main types of products: light emitting diode (LED) and liquid crystal display (LCD).
Digital Bargraphs: Learn more
| Product Name | Notes |
|---|---|
| An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be... | |
| Basic indicator 3.5 or 4.5 digit, 0.56" and 0.8" LED meters • 101 segment, green or red bargraphs • Analog scaling and offset depends on input module • Over 35... | |
| The AM-30 is a 30-segment 5VDC powered red, green, or amber LED bargraph in a compact DIN case (96x24mm) with a short depth (72mm/2.83"). It can be ordered in either... | |
| The AM-30R1 is a 30-segment 5VDC powered red, green, or amber LED bargraph in a compact DIN case (96x24mm) with a short depth (72mm/2.83"). It can be ordered in either... | |
| The AM-30R2 is a 30-segment 5VDC powered red, green, or amber LED bargraph in a compact DIN case (96x24mm) with a short depth (72mm/2.83"). It can be ordered in either... | |
| The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the... |