Hoyt Electrical Instrument Works, Inc. Datasheets for Digital Voltmeters
Digital voltmeters are instruments that measure voltage or voltage drop in a circuit. They use solid-state components and display values digitally.
Digital Voltmeters: Learn more
| Product Name | Notes |
|---|---|
| Designed for AC current and AC voltage. AC testing has 5 ranges. The minimum resolution of leakage current is 0.1mA., Frequency selection: 50/60 Hz and Wide. Data hold function and... | |
| A new generation of Modern Digital MultiFunction Testers is born. These Testers have a range of new features not even found in Expensive Advanced Tes t Equipments. They are models... | |
| Auto-Rang microprocessor controlled. Telecommunication test voltage : 50V and 100V. Large range of insulation test voltages : 50, 100, 125, 250, 500, 1000V. Mov/protection devices test. Gas Arrester function. Automatic... | |
| Auto-Range microprocessor controlled. Insulation test voltages : 250, 500, 1000V. Ω Mov/protection devices test. Gas Arrester function. Automatic voltmeter AC/DC at Start/Reset. Test ON-OFF. Battery test. Safety voltmeter before each... | |
| Full auto range for V.A and Ω functions. Data hold function freezes the reading in dimly lit or hard to reach places. Low battery indication. Built-in buzzer for continuity test. |