The DU-35J and DU-35K are economical thermocouple input temperature meters with a resolution of 1°. They are ordered, pre-calibrated for either °F or °C indication. Automatic cold junction compensation, Thermocouple Break Detection, Display Hold and Display Test functions are provided as standard features.
| Hoyt Electrical Instrument Works, Inc. | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | DU-35KC |
| Product Name | Thermocouple Input Temperature Meter |
| Features | Conditioning |
| Display Type | Numeric |
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) |
| Number Digits | 3.5 |
| Display Technology | LED |