Hoyt Electrical Instrument Works, Inc. Digital Backlit LCD Panel Voltmeter SP-200

Description
The SP 200 is a 3½ digit LCD voltmeter with 9mm (0.36") digit height and LED backlighting. It features 200mV d.c. full scale reading, auto-zero and auto-polarity. The meter plugs directly into two 6-way SIL sockets and can be fitted into a panel via the fixing clip. Splashproof protection to IP65 is achieved by fitting the seal supplied. This module is directly compatible with competing products.
Description
The SP 200 is a 3½ digit LCD voltmeter with 9mm (0.36") digit height and LED backlighting. It features 200mV d.c. full scale reading, auto-zero and auto-polarity. The meter plugs directly into two 6-way SIL sockets and can be fitted into a panel via the fixing clip. Splashproof protection to IP65 is achieved by fitting the seal supplied. This module is directly compatible with competing products.

Suppliers

Company
Product
Description
Supplier Links
Digital Backlit LCD Panel Voltmeter - SP-200 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Digital Backlit LCD Panel Voltmeter
SP-200
Digital Backlit LCD Panel Voltmeter SP-200
The SP 200 is a 3½ digit LCD voltmeter with 9mm (0.36") digit height and LED backlighting. It features 200mV d.c. full scale reading, auto-zero and auto-polarity. The meter plugs directly into two 6-way SIL sockets and can be fitted into a panel via the fixing clip. Splashproof protection to IP65 is achieved by fitting the seal supplied. This module is directly compatible with competing products.

The SP 200 is a 3½ digit LCD voltmeter with 9mm (0.36") digit height and LED backlighting. It features 200mV d.c. full scale reading, auto-zero and auto-polarity. The meter plugs directly into two 6-way SIL sockets and can be fitted into a panel via the fixing clip. Splashproof protection to IP65 is achieved by fitting the seal supplied. This module is directly compatible with competing products.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Digital Panel Meters
Product Number SP-200
Product Name Digital Backlit LCD Panel Voltmeter
Features Adjustable Display
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2333534 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, Voltage
Width 45 mm (1.77 inch)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details