Hoyt Electrical Instrument Works, Inc. Datasheets for Voltage Testers
Voltage testers check for difference in potential in electrical circuits.
Voltage Testers: Learn more
| Product Name | Notes |
|---|---|
| Designed for AC current and AC voltage. AC testing has 5 ranges. The minimum resolution of leakage current is 0.1mA., Frequency selection: 50/60 Hz and Wide. Data hold function and... | |
| The non-contact Voltage Detector is intended to check for the presence of AC Voltage, signaling the user with an intermittent tone and a flashing LED. They are used to detect... | |
| Nominal Voltage System : 110V-220V-230V-240Va c available - User Selectable at purchase. System Voltage Frequency : 50-60Hz Wiring Check Accuracy : Table Valid for Voltage within 5% of nominal voltage. | |
| Auto-Range microprocessor controlled. Automatic voltage AC/DC at Start/Reset. Auto-off. Battery test. Battery test at Switch ON/Reset. Safety voltmeter before each test. Auto-Discharge on all test and all ranges. Leads Auto-Null... | |
| Auto-Range microprocessor controlled. Insulation test voltages : 250, 500, 1000V. Ω Mov/protection devices test. Gas Arrester function. Automatic voltmeter AC/DC at Start/Reset. Test ON-OFF. Battery test. Safety voltmeter before each... | |
| High quality Taut Band movement. Battery-powered audio impedance tester. Timer function for hand free use. Battery indicator. The tester measure with a frequency of 1kHz. Measure speaker's impedance. Measure speaker... | |
| Large LCD display 68 x 34mm(1.338" x 2.677"). True measurement of speaker systems actual impedance at 1kHz. Three test ranges allow testing of home theatre and commercial sound systems. Measures... | |
| Measures the volt drop as if 16A was flowing between Line and Neutral. Displays voltage without current (V at 0A). Display voltage as if 16A flowing between Line and Neutral... | |
| Telescopic, compact, light-weight. Light weight easy to use and handy. High-voltage detectable The equipment, whether in stretched state is available for voltage detection in high-tension. Easy to recognize indication Intermittent... | |
| Three different ranges of identification of AC voltage: 285-A HD : 3~7 kV 285-B HD : 6.6~11 kV 285-C HD : 10~22 kV The LCD will "flash continuously" for high... |