Hoyt Electrical Instrument Works, Inc. Tiger 96X48mm, 8 Digit X 2 Dosplay LCD Alphanumeric, T Version Digital Meter DI-802XAT

Description
The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal conditioning modules are available for almost every type of sensor output that could be used in a process control application.
Description
The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal conditioning modules are available for almost every type of sensor output that could be used in a process control application.

Suppliers

Company
Product
Description
Supplier Links
Tiger 96X48mm, 8 Digit X 2 Dosplay LCD Alphanumeric, T Version Digital Meter - DI-802XAT - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Tiger 96X48mm, 8 Digit X 2 Dosplay LCD Alphanumeric, T Version Digital Meter
DI-802XAT
Tiger 96X48mm, 8 Digit X 2 Dosplay LCD Alphanumeric, T Version Digital Meter DI-802XAT
The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal conditioning modules are available for almost every type of sensor output that could be used in a process control application.

The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal conditioning modules are available for almost every type of sensor output that could be used in a process control application.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Digital Panel Meters
Product Number DI-802XAT
Product Name Tiger 96X48mm, 8 Digit X 2 Dosplay LCD Alphanumeric, T Version Digital Meter
Outputs Analog; Serial Communications; Relay
Features Adjustable Display; Alarms; Set Points; Conditioning; Totalizer
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
Number Digits 16.0
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
4-ch Input + 8-ch AUX Front Panel LAN-XI - UA-2110--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type 200V condensor microphones
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details