Hoyt Electrical Instrument Works, Inc. Datasheets for Ground Resistance Testers
Ground resistance testers are devices that are used to measure and test electrical grounding systems. Grounding enables optimum electrical continuity between conducting objects and earth.
Ground Resistance Testers: Learn more
| Product Name | Notes |
|---|---|
| Auto-Ranging microprocessor controlled. Earth testing at 2Ω, 20Ω, 200Ω, 2kΩ, Earth voltage measuring : 0-300V AC. | |
| Capable of measuring earth voltage. 2mA measuring current permits the testing of earth resistance without tripping earth leakage current circuit breakers in the circuit under test. | |
| Measures Earth Resistance without the need for poles in the ground or external measuring wires. Earth Measurement uses the real earth current path and the current generated by the electric... | |
| The 2105 ER is a rugged earth resistance tester that is built with all the protection that you need for outdoor use. It is suitable for the testing os single... | |
| High quality Taut Band movement. Capable of measuring earth voltage. 2mA measuring current permits earth resistance tests with tripping earth leakage current breakers in the circuit under test. Test leads... | |
| Microprocessor controlled. Measure earth resistance in three ranges. (40Ω/400Ω/4kΩ) Capable of measuring earth voltage. 3¾digit (4000counts). LCD backlight display. 2mA measuring current permits the testing of earth resistance wirhout tripping... |