Hoyt Electrical Instrument Works, Inc. Datasheets for Current Leakage Testers
Current leakage testers measure the amount of current that leaks to ground.
Current Leakage Testers: Learn more
| Product Name | Notes |
|---|---|
| 1811 EL ELCB Digital Tester is a Digital ELCB Tester TEST DISCONNECTION SENSITIVITY (mA) TEST DISCONNECTION TIME (ms) Taut Band movement, Wiring Check, Robust, Simple Operation, Can be used on... | |
| Lines x 16 Characters LCD Very low consumption. Accurate digital readout of disconnection time Automatic Data Hold function. Zero crossing circuitry permit testing at 0° or 180°. Disconnection phase polarity... | |
| This Test Instrument is a combined 3 Phases Presence and Rotation Indicator combined with a 3 Phases Industrial Earth Leakage Tester. When utilized as a 3 Phase Presence and Rotation... | |
| Auto-Ranging microprocessor controlled. Earth resistivity ( ) test. Earth testing at 20Ω, 200Ω, 2kΩ, Earth voltage measuring : 0~300V AC. Automatic C spike check. Automatic P spike check. 2-Wire test,... | |
| High quality movement. Small and lightweight, easy to use and storage. Mirror scale : for easier viewing & reading. With stand : makes reading and measuring easily. 200µA full scale... | |
| High quality Taut Band movement. Four functions : DC current. AC current. AC+DC current and ACV measurement. Three input resistance ranges : 1k Ω, 1.5kΩ and 2k Ω 200uA full... | |
| Microprocessor Controlled. 2 Lines x 16 Characters LCD. Very Low Consumption. Menu driven. Accurate digital readout of disconnection time. Automatic data hold function. Zero Crossing Circuitry permit testing at 0° | |
| Wiring check. Can be used on 2 wires L-E(ELCB/RCCB/GFCI tester). Can be used on 3 wires L-E-N (with wiring check). Sense automatically 50 or 60 Hz. No battery required. Simple... |