Hoyt Electrical Instrument Works, Inc. Tiger 144X72mm, 5 Digit, E Version Digital Meter GI-50E

Description
The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal conditioning modules are available for almost every type of sensor output that could be used in a process control application.
Description
The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal conditioning modules are available for almost every type of sensor output that could be used in a process control application.

Suppliers

Company
Product
Description
Supplier Links
Tiger 144X72mm, 5 Digit, E Version Digital Meter - GI-50E - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Tiger 144X72mm, 5 Digit, E Version Digital Meter
GI-50E
Tiger 144X72mm, 5 Digit, E Version Digital Meter GI-50E
The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal conditioning modules are available for almost every type of sensor output that could be used in a process control application.

The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal conditioning modules are available for almost every type of sensor output that could be used in a process control application.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Digital Panel Meters
Product Number GI-50E
Product Name Tiger 144X72mm, 5 Digit, E Version Digital Meter
Outputs Analog; Serial Communications; Relay
Features Adjustable Display; Alarms; Set Points; Conditioning; Totalizer
Display Type Alphanumeric
Character Size Larger than 0.56 (14.2mm)
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers