Hoyt Electrical Instrument Works, Inc. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| 1,000 to 3,000 Amps, 50 and 100mV | |
| Type M Single Fin Bar Shunt 300 to 1,000 Amps, 50 and 100mV | |
| Type LA Light Weight Base Mounted Shunts 5 to 150 AMPs, 50 and 100 mV | |
| Type LAB Laboratory Portable Base Mounted Shunts 10 to 1,000 Amps, 50 and 100mV | |
| Type LC Lightweight Base Mounted Shunt 800 to 1,200 Amps, 50 and 100mV | |
| The Hoyt C-8033 Shunt is designed for non electronic applications where extreme accuracy is important. This low cost shunt has an accuracy of ±5% and includes 3 foot leads. Extra... | |
| Type E Switchboard Shunts |