Hoyt Electrical Instrument Works, Inc. Datasheets for VU Meters
VU meters measure the volume (intensity) of analog audio signals. They display signal levels in volume units (VU), a measure of average volume level.
VU Meters: Learn more
| Product Name | Notes |
|---|---|
| Standard Product: Black/Red on White A Scale, 90 Degree Arc, Black Lettering, Black Pear Pointer, Surface Mount (Mask Front), 2-Stud M2 x 11mm, 1/4 Spade Input Terminals, Plastic Case, Glass... | |
| Hoyt is an authorized distributor for Sifam VU in the United States. This classical styled meter features contemporary construction at an affordable price. Taut band core movement allows the series... | |
| Hoyt is an authorized distributor for the Sifam VU Series in the United States. The Presentor AL19 Series is a 1.5" meter than can be surface mounted (AL19M and AL19B)... | |
| Hoyt is an authorized distributor for the Sifam VU Series in the United States.The Presentor AL39 Series is a 3" meter than can be surface mounted (AL39M and AL39B) or... | |
| Hoyt is the authorized distributor for Sifam VU in the United States. The Presentor AL29 Series is a 2" meter than can be surface mounted (AL29M and AL29B) or window... | |
| The performance of the Hoyt VU meter is based on the requirements of BS-6840: Part 17:1991, IEC 268-17 1990. The dynamic characteristics quoted, which requires the response time to 99%... | |
| This circular vintage style meter is constructed with gloss black phenolic plastic and a glass window . Suitable for rear panel clamp mounting with internal or external illumination options. Hoyt... | |
| This square vintage style meter is constructed with gloss black phenolic plastic and a glass window . Suitable for rear panel clamp mounting with internal or external illumination options. Hoyt... |