Hoyt Electrical Instrument Works, Inc. 4-20mA Process Loop Measuring Meter with a Built-in 24V DC Power Supply DU-35CLE

Description
The DU-35CLE is an economical 4-20mA process loop measuring meter with a built-in 24V DC power supply to provide loop excitation. It is easily user adjustable to any reading between -1999 and +1999 without component changes. The 15 turn infinitely adjustable Span and Zero Pot facilitate easy scaling in engineering units. An economical option is the dummy (non-functional) right-handside zero which allows the DU-35CLE to display of readings from –19990 to +19990 without going to the expense of a 4.5 digit meter. The apparent resolution with the dummy zero option would be 10 counts.
Description
The DU-35CLE is an economical 4-20mA process loop measuring meter with a built-in 24V DC power supply to provide loop excitation. It is easily user adjustable to any reading between -1999 and +1999 without component changes. The 15 turn infinitely adjustable Span and Zero Pot facilitate easy scaling in engineering units. An economical option is the dummy (non-functional) right-handside zero which allows the DU-35CLE to display of readings from –19990 to +19990 without going to the expense of a 4.5 digit meter. The apparent resolution with the dummy zero option would be 10 counts.

Suppliers

Company
Product
Description
Supplier Links
4-20mA Process Loop Measuring Meter with a Built-in 24V DC Power Supply - DU-35CLE - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
4-20mA Process Loop Measuring Meter with a Built-in 24V DC Power Supply
DU-35CLE
4-20mA Process Loop Measuring Meter with a Built-in 24V DC Power Supply DU-35CLE
The DU-35CLE is an economical 4-20mA process loop measuring meter with a built-in 24V DC power supply to provide loop excitation. It is easily user adjustable to any reading between -1999 and +1999 without component changes. The 15 turn infinitely adjustable Span and Zero Pot facilitate easy scaling in engineering units. An economical option is the dummy (non-functional) right-handside zero which allows the DU-35CLE to display of readings from –19990 to +19990 without going to the expense of a 4.5 digit meter. The apparent resolution with the dummy zero option would be 10 counts.

The DU-35CLE is an economical 4-20mA process loop measuring meter with a built-in 24V DC power supply to provide loop excitation. It is easily user adjustable to any reading between -1999 and +1999 without component changes. The 15 turn infinitely adjustable Span and Zero Pot facilitate easy scaling in engineering units. An economical option is the dummy (non-functional) right-handside zero which allows the DU-35CLE to display of readings from –19990 to +19990 without going to the expense of a 4.5 digit meter. The apparent resolution with the dummy zero option would be 10 counts.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Digital Panel Meters
Product Number DU-35CLE
Product Name 4-20mA Process Loop Measuring Meter with a Built-in 24V DC Power Supply
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 1365384 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Ac current, ac voltage, active, apparent power, frequency, import export energy, reactive
Width 92 mm (3.62 inch)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
12-ch SMB(M) Front Panel LAN-XI - UA-2107--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 12
Input Type Standardized voltage (+/- 10V)
View Details