Hoyt Electrical Instrument Works, Inc. Datasheets for Current Sensors
Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more
| Product Name | Notes |
|---|---|
| The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional... | |
| The M100-DA transducers isolate the DC Input signal from the DC Output signal, which is directly proportional to the input signal. A wide range of D.C. Current and Voltage outputs... | |
| The M100-DS Series of summation transducers take up to four inputs and provide an outpir signal directly proportional to the sum of the inputs. A typical appliaction is the summation... | |
| Use in conjunction with earth leakage relays (type A) Designed to detect leakage current and transmit a Proportional signal to an earth leakage relay Surface mounting with 4 fixing slots... | |
| Used in conjunction with earth leakage relays (type A) Designed to detect leakage current and transmit a Proportional signal to an earth leakage relay Suitable for installations that use busbars... |