MA501 -- DIGITAL PANEL AMMETER
Hoyt Electrical Instrument Works, Inc.
Digital Panel Ammeter
MA501
Description
Liquid Crystal Display
Single row, 4 digit
Analog style bargraph indication
True RMS measurement
CT programable up to 5000A
3 phase 4 wire electrical connection
IP protection (Front Plate): IP65
-
Hoyt Electrical Instrument Works, Inc.
Description
Liquid Crystal Display
Single row, 4 digit
Analog style bargraph indication
True RMS measurement
CT programable up to 5000A
3 phase 4 wire electrical connection
IP protection (Front Plate): IP65
Suppliers
Digital Panel Ammeter
MA501
Liquid Crystal Display
Single row, 4 digit
Analog style bargraph indication
True RMS measurement
CT programable up to 5000A
3 phase 4 wire electrical connection
IP protection (Front Plate): IP65
- Liquid Crystal Display
- Single row, 4 digit
- Analog style bargraph indication
- True RMS measurement
- CT programable up to 5000A
- 3 phase 4 wire electrical connection
- IP protection (Front Plate): IP65
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
MA501 |
|
Product Name
|
Digital Panel Ammeter |
|
Features
|
Displays Bargraph
|
|
Display Type
|
Alphanumeric
|
|
Number Digits
|
4.0
|
|
Display Technology
|
LCD
|
|
Input Type
|
AC Current
|
Unlock Full Specs
to access all available technical data
Similar Products
Display Type
Combination
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits
6.0
View Details
Outputs
Analog
Display Type
Numeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm)
View Details