Hoyt Electrical Instrument Works, Inc. Leopard 96X48mm, 4 Digit Panel Meters DL-40

Description
An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input Signal Conditioners that include: – AC/DC Current – Pressure – Resistance – AC/DC Voltage – Process – *Temperature – Load Cell – Prototype – 4 to 20 mA *See model BL-40H for higher accuracy digitally linearized thermocouple and RTD • Optional isolated 16 bit analog output. User or factory scalable to 4 to 20 mA, 0 to 20 mA or 0 to 10 V across any desired digital span from ± one count to the full scale range of – 1999 to 9999 (12000 counts).
Description
An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input Signal Conditioners that include: – AC/DC Current – Pressure – Resistance – AC/DC Voltage – Process – *Temperature – Load Cell – Prototype – 4 to 20 mA *See model BL-40H for higher accuracy digitally linearized thermocouple and RTD • Optional isolated 16 bit analog output. User or factory scalable to 4 to 20 mA, 0 to 20 mA or 0 to 10 V across any desired digital span from ± one count to the full scale range of – 1999 to 9999 (12000 counts).

Suppliers

Company
Product
Description
Supplier Links
Leopard 96X48mm, 4 Digit Panel Meters - DL-40 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Leopard 96X48mm, 4 Digit Panel Meters
DL-40
Leopard 96X48mm, 4 Digit Panel Meters DL-40
An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input Signal Conditioners that include: – AC/DC Current – Pressure – Resistance – AC/DC Voltage – Process – *Temperature – Load Cell – Prototype – 4 to 20 mA *See model BL-40H for higher accuracy digitally linearized thermocouple and RTD • Optional isolated 16 bit analog output. User or factory scalable to 4 to 20 mA, 0 to 20 mA or 0 to 10 V across any desired digital span from ± one count to the full scale range of – 1999 to 9999 (12000 counts).

An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input Signal Conditioners that include: – AC/DC Current – Pressure – Resistance – AC/DC Voltage – Process – *Temperature – Load Cell – Prototype – 4 to 20 mA *See model BL-40H for higher accuracy digitally linearized thermocouple and RTD • Optional isolated 16 bit analog output. User or factory scalable to 4 to 20 mA, 0 to 20 mA or 0 to 10 V across any desired digital span from ± one count to the full scale range of – 1999 to 9999 (12000 counts).

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Digital Panel Meters
Product Number DL-40
Product Name Leopard 96X48mm, 4 Digit Panel Meters
Outputs Analog; Relay
Features Alarms; Set Points; Conditioning
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

2/2-ch BNC(F) Conn Front Panel LAN-XI - UA-2100--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 2
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 2887692 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Voltage, Current
Width 46 mm (1.81 inch)
View Details
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers