Hoyt Electrical Instrument Works, Inc. Current Meter; Meter Function Hoyt Electrical Instrument 5035-50MVDC-50ADC

Description
CURRENT METER; Meter Function:DC Current / DC Voltage; Meter Range:0A to 50A / 0mV to 50mV; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:5000 Series; Accuracy:+/-2 %; Current Meter Range:0-50 ADC; Display Accuracy ±:2% RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current / DC Voltage; Meter Range:0A to 50A / 0mV to 50mV; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:5000 Series; Accuracy:+/-2 %; Current Meter Range:0-50 ADC; Display Accuracy ±:2% RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Hoyt Electrical Instrument - 84K7411 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Hoyt Electrical Instrument
84K7411
Current Meter; Meter Function Hoyt Electrical Instrument 84K7411
CURRENT METER; Meter Function:DC Current / DC Voltage; Meter Range:0A to 50A / 0mV to 50mV; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:5000 Series; Accuracy:+/-2 %; Current Meter Range:0-50 ADC; Display Accuracy ±:2% RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current / DC Voltage; Meter Range:0A to 50A / 0mV to 50mV; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:5000 Series; Accuracy:+/-2 %; Current Meter Range:0-50 ADC; Display Accuracy ±:2% RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 84K7411
Product Name Current Meter; Meter Function Hoyt Electrical Instrument
Voltage Range 0.0500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
 - Digital Panel Meters for Batch Controller Analog Input Applications, L80000VF1 - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details