Hoyt Electrical Instrument Works, Inc. Lynx 96X48mm, 3.5 Digit Panel Bargraph DX-35

Description
Basic indicator 3.5 or 4.5 digit, 0.56" and 0.8" LED meters • 101 segment, green or red bargraphs • Analog scaling and offset depends on input module • Over 35 different I-Series Input Signal Conditioners. For more info, please refer to the “I-Series Input Signal Conditioning Modules” catalog. • Model FX-B101Q is a 101 segment LED bargraph with quickset pushbutton scaling and a 4 to 20mA or 0-10VDC output option • Auto-sensing AC/DC, wide range power supplies, 85-265 V AC / 95-370 V DC or 18-36 V AC / 9-60 V DC • Quick, easy mounting into any panel thickness • Direct flush mount into mosaic panels • Optional NEMA 4X and metal case covers.
Description
Basic indicator 3.5 or 4.5 digit, 0.56" and 0.8" LED meters • 101 segment, green or red bargraphs • Analog scaling and offset depends on input module • Over 35 different I-Series Input Signal Conditioners. For more info, please refer to the “I-Series Input Signal Conditioning Modules” catalog. • Model FX-B101Q is a 101 segment LED bargraph with quickset pushbutton scaling and a 4 to 20mA or 0-10VDC output option • Auto-sensing AC/DC, wide range power supplies, 85-265 V AC / 95-370 V DC or 18-36 V AC / 9-60 V DC • Quick, easy mounting into any panel thickness • Direct flush mount into mosaic panels • Optional NEMA 4X and metal case covers.

Suppliers

Company
Product
Description
Supplier Links
Lynx 96X48mm, 3.5 Digit Panel Bargraph - DX-35 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Lynx 96X48mm, 3.5 Digit Panel Bargraph
DX-35
Lynx 96X48mm, 3.5 Digit Panel Bargraph DX-35
Basic indicator 3.5 or 4.5 digit, 0.56" and 0.8" LED meters • 101 segment, green or red bargraphs • Analog scaling and offset depends on input module • Over 35 different I-Series Input Signal Conditioners. For more info, please refer to the “I-Series Input Signal Conditioning Modules” catalog. • Model FX-B101Q is a 101 segment LED bargraph with quickset pushbutton scaling and a 4 to 20mA or 0-10VDC output option • Auto-sensing AC/DC, wide range power supplies, 85-265 V AC / 95-370 V DC or 18-36 V AC / 9-60 V DC • Quick, easy mounting into any panel thickness • Direct flush mount into mosaic panels • Optional NEMA 4X and metal case covers.

Basic indicator 3.5 or 4.5 digit, 0.56" and 0.8" LED meters • 101 segment, green or red bargraphs • Analog scaling and offset depends on input module • Over 35 different I-Series Input Signal Conditioners. For more info, please refer to the “I-Series Input Signal Conditioning Modules” catalog. • Model FX-B101Q is a 101 segment LED bargraph with quickset pushbutton scaling and a 4 to 20mA or 0-10VDC output option • Auto-sensing AC/DC, wide range power supplies, 85-265 V AC / 95-370 V DC or 18-36 V AC / 9-60 V DC • Quick, easy mounting into any panel thickness • Direct flush mount into mosaic panels • Optional NEMA 4X and metal case covers.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Digital Panel Meters
Product Number DX-35
Product Name Lynx 96X48mm, 3.5 Digit Panel Bargraph
Features Conditioning
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm) (optional feature)
Number Digits 3.5
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2313890 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type Universal
Width 92 mm (3.62 inch)
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
4-ch LEMO-1B 7-p(F) Front Panel LAN-XI - UA-2101--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details