Hoyt Electrical Instrument Works, Inc. Ac Repulsion Panel Meter; Meter Function Hoyt Electrical Instrument 3126-HZ-UL

Description
AC REPULSION PANEL METER; Meter Function:Frequency; Meter Range:55Hz to 65Hz; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.29 " x 2.99" x 1.56"; Panel Cutout Diameter:55.37mm RoHS Compliant: NA
Datasheet
Description
AC REPULSION PANEL METER; Meter Function:Frequency; Meter Range:55Hz to 65Hz; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.29 " x 2.99" x 1.56"; Panel Cutout Diameter:55.37mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Repulsion Panel Meter; Meter Function Hoyt Electrical Instrument - 73K5382 - Newark, An Avnet Company
Chicago, IL, United States
Ac Repulsion Panel Meter; Meter Function Hoyt Electrical Instrument
73K5382
Ac Repulsion Panel Meter; Meter Function Hoyt Electrical Instrument 73K5382
AC REPULSION PANEL METER; Meter Function:Frequency; Meter Range:55Hz to 65Hz; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.29 " x 2.99" x 1.56"; Panel Cutout Diameter:55.37mm RoHS Compliant: NA

AC REPULSION PANEL METER; Meter Function:Frequency; Meter Range:55Hz to 65Hz; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.29" x 2.99" x 1.56"; Panel Cutout Diameter:55.37mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 73K5382
Product Name Ac Repulsion Panel Meter; Meter Function Hoyt Electrical Instrument
Input Type Frequency; Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 7966875 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, potentiometer signals, resistance, temperature, voltage
Width 91.5 mm (3.6 inch)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details