Hoyt Electrical Instrument Works, Inc. Tiger 96X48mm, 5 Digit, T Version Digital Meter DI-50T

Description
The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal conditioning modules are available for almost every type of sensor output that could be used in a process control application.
Description
The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal conditioning modules are available for almost every type of sensor output that could be used in a process control application.

Suppliers

Company
Product
Description
Supplier Links
Tiger 96X48mm, 5 Digit, T Version Digital Meter - DI-50T - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Tiger 96X48mm, 5 Digit, T Version Digital Meter
DI-50T
Tiger 96X48mm, 5 Digit, T Version Digital Meter DI-50T
The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal conditioning modules are available for almost every type of sensor output that could be used in a process control application.

The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal conditioning modules are available for almost every type of sensor output that could be used in a process control application.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Digital Panel Meters
Product Number DI-50T
Product Name Tiger 96X48mm, 5 Digit, T Version Digital Meter
Outputs Analog; Serial Communications; Relay
Features Adjustable Display; Alarms; Set Points; Conditioning; Totalizer
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers