Hoyt Electrical Instrument Works, Inc. Digital Panel Meter M300-AD1

Description
The digital panel meter range, known as the M300 series is primarily designed for use in the power industry, but offers a wide range of both AC and DC input parameters. The applications are limitless. Essentially there are 3 main product types: AC Volts, Amps, Milliamps. DC Volts, Amps, Milliamps, Millvolts. Frequency. With the combination of a mA input M300-AD1 and the M100 series Power Transducers, parameters such as kW, kVAr, etc. Can be measured and displayed. Customer adjustment of both "ZERO" and "SPAN" is permissible via potentiometers, accessible from the rear of the product. The meters are 3½ digit with a digit size of 14.2mm (0.56") high, 7 segment matched red LED's allow viewing from a wide range of angles and distance.
Description
The digital panel meter range, known as the M300 series is primarily designed for use in the power industry, but offers a wide range of both AC and DC input parameters. The applications are limitless. Essentially there are 3 main product types: AC Volts, Amps, Milliamps. DC Volts, Amps, Milliamps, Millvolts. Frequency. With the combination of a mA input M300-AD1 and the M100 series Power Transducers, parameters such as kW, kVAr, etc. Can be measured and displayed. Customer adjustment of both "ZERO" and "SPAN" is permissible via potentiometers, accessible from the rear of the product. The meters are 3½ digit with a digit size of 14.2mm (0.56") high, 7 segment matched red LED's allow viewing from a wide range of angles and distance.

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter - M300-AD1 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Digital Panel Meter
M300-AD1
Digital Panel Meter M300-AD1
The digital panel meter range, known as the M300 series is primarily designed for use in the power industry, but offers a wide range of both AC and DC input parameters. The applications are limitless. Essentially there are 3 main product types: AC Volts, Amps, Milliamps. DC Volts, Amps, Milliamps, Millvolts. Frequency. With the combination of a mA input M300-AD1 and the M100 series Power Transducers, parameters such as kW, kVAr, etc. Can be measured and displayed. Customer adjustment of both "ZERO" and "SPAN" is permissible via potentiometers, accessible from the rear of the product. The meters are 3½ digit with a digit size of 14.2mm (0.56") high, 7 segment matched red LED's allow viewing from a wide range of angles and distance.

The digital panel meter range, known as the M300 series is primarily designed for use in the power industry, but offers a wide range of both AC and DC input parameters. The applications are limitless. Essentially there are 3 main product types: AC Volts, Amps, Milliamps. DC Volts, Amps, Milliamps, Millvolts. Frequency. With the combination of a mA input M300-AD1 and the M100 series Power Transducers, parameters such as kW, kVAr, etc. Can be measured and displayed. Customer adjustment of both "ZERO" and "SPAN" is permissible via potentiometers, accessible from the rear of the product. The meters are 3½ digit with a digit size of 14.2mm (0.56") high, 7 segment matched red LED's allow viewing from a wide range of angles and distance.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Digital Panel Meters
Product Number M300-AD1
Product Name Digital Panel Meter
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 8158324 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details