MF16 -- DIGITAL FREQUENCY PANEL METER
Hoyt Electrical Instrument Works, Inc.
Digital Frequency Panel Meter
MF16
Description
4 Digit, 7 segment LED
0.01 Resolution
Available in 240V AC & 24V AC (On Request)
-
Hoyt Electrical Instrument Works, Inc.
Description
4 Digit, 7 segment LED
0.01 Resolution
Available in 240V AC & 24V AC (On Request)
Suppliers
Digital Frequency Panel Meter
MF16
4 Digit, 7 segment LED
0.01 Resolution
Available in 240V AC & 24V AC (On Request)
- 4 Digit, 7 segment LED
- 0.01 Resolution
- Available in 240V AC & 24V AC (On Request)
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
MF16 |
|
Product Name
|
Digital Frequency Panel Meter |
|
Display Type
|
Numeric
|
|
Number Digits
|
4.0
|
|
Display Technology
|
LED
|
|
Display Colors
|
Red
|
|
Input Type
|
Frequency
|
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Frequency, Power, Current, Voltage
Width
68 mm (2.68 inch)
View Details
Features
Adjustable Display; Alarms; Set Points
Display Type
Numeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Display Type
Numeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits
4.0
View Details