Hoyt Electrical Instrument Works, Inc. Datasheets for Analog Panel Meters
Analog panel meters measure and display processes and electrical variables with a simple dial display.
Analog Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| Acrylic Resin front with Black ABS case and white scale plate. Tube type pointer in your choice of either black or red. Four stud for easy mounting. | |
| Consist of a popular Industrial styled, high impact acrylic case that is available for surface , window or bezel mounting applications in four sizes. Polycarbonate case available . This series... | |
| Four Stud mounting, Black ABS case, white scale plate black knife type pointer and PC Cover. Available in multiple scales and inputs this meter is a low cost solution to... | |
| Handsomely styled to meet the most demanding appearance requirements, the 4000 Series Analog Panel Meter conforms to the standards for 2-1/2", 3-1/2" and 4-1/2" hole mounting to provide for interchanging... | |
| Hoyt edgewise meters have high visibility scales and straight forward design that make them especially suited to small, limited space, rack mounted power supplies and allied equipment. Supplied bezel and... | |
| Hoyt Model 3135/36-2 series offers such advantages as viscosity damping to control overshoot and aosillation, with a small barrell it is excellent for tight space applications. Pivot and jewel movement,... | |
| Long flat arc scales and knife edge pointers for excellent readability. Most 1-1/2" to 6" meters are supplied with the self shielded accuring movements. Bezel or Surface mounting. Special Dials... | |
| The 2735 and 2736 Model, clear plastic meter with polucarbonate cover available in AC or DC. This unique case style yields maximum visibility and dust proof seal on the panel... | |
| The 5000 Series consists of a popular industrial styled Lexan case that has a gasket for harsh environmental applications which seal out dust and other air-suspended damaging particles. A Nema... | |
| The low profile surface of non-static phenolic and glass meters is especially suited for applications where plastic meters are unsuitable or where low, rectangular styling is a must. This series... | |
| The new LOOK of the Hoyt Series is BOLD!! We have added a new scale for the A250 Series which includes both fahrenheit and degrees celsius scales. | |
| The Pyrometer Kiln thermometer is a low cost, high temperature measurement system for use in a wide range of kiln and furnace applications. 2250°F/1240°C, 1-1/2" Type K | |
| The Ultra Low Cost Series are designed to be inserted from the front of the panel, and are held in place by intergral spring clips. These meters have conventional terminals... | |
| The VU meter has become the universal standard level indicator for practically all audio frequency transmission systems. VU meters are for the measurement of sound or noise levels - including... | |
| These meters are especially suited for applications requiring high durability at low cost. They feature rugged steel backs, U-clamps for mounting, fade proof lithographed metal dials and static free polystyrene... | |
| These Rugged meters are designed and built for severe environments. These gasket and sealed meters provide protection from shock and vibration while protecting from Industrial chemicals and environments. Meters are... | |
| This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts that can provide long service under adverse conditions.Models come... | |
| Very popular for marine applications, the CK-910/920/and 930 Series panel meters are low cost and have 5% accuracy. This series is designed for "drop-in" replacements to many competitors models. Available... | |
| Accuracy : Class 1.5. Full Scale Deflection: 250 degree. Composition: Glass window. ABS resin frame and case. PC glass fiber base Mounting fittings included. Color : Black base and frame,... | |
| Switchboard Type (F Series) Analog Meter | |
| The Hoyt 250° meters utilize a highly damped, spring loaded pivot and jewel movement; mechanically interlocked, negating the use of adhesives and develops a very high torque. The meters are... | |
| This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts provide long service under adverse conditions. Round models ranging... | |
| Very popular for marine & VU applications, the CK-900, CK-910, CK-920 & CK-930 Series Panel Meters are low cost and have 2-5% accuracy. This series is designed for "drop-in" replacements... |