Hoyt Electrical Instrument Works, Inc. Datasheets for Electrical Safety Testers
Electrical safety testers are instruments used to test diverse electrical safety such as testing outlet polarity, line voltage level, ampere rating, medical equipment, and others.
Electrical Safety Testers: Learn more
| Product Name | Notes |
|---|---|
| 190 CBI and 191 CBI have the same shape but different Specifications. 190 CBI is an easy tool to find the circuit breaker or fuse supplying electrical power to an... | |
| The 188FFF is a Fuse and Fault Finder which comprises of two parts: The Receiver and the Transmitter. The Transmitter , draws a current from the mains supply circuit to... | |
| The 4183 CP is a Cable Phasing Meter that offers a quick method of measuring voltage and determining phase rotation of underground distribution systems using the capacitive test point of... | |
| High quality Taut Band movement. Capable of measuring earth voltage. 2mA measuring current permits earth resistance tests with tripping earth leakage current breakers in the circuit under test. Test leads... | |
| Measures the volt drop as if 16A was flowing between Line and Neutral. Displays voltage without current (V at 0A). Display voltage as if 16A flowing between Line and Neutral... |