Hoyt Electrical Instrument Works, Inc. Datasheets for Continuity Testers
Continuity testers are electrical test instruments that are used to determine if an electrical circuit exists between two points.
Continuity Testers: Learn more
| Product Name | Notes |
|---|---|
| A new generation of Modern Digital MultiFunction Testers is born. These Testers have a range of new features not even found in Expensive Advanced Tes t Equipments. They are models... | |
| Auto-Rang microprocessor controlled. Telecommunication test voltage : 50V and 100V. Large range of insulation test voltages : 50, 100, 125, 250, 500, 1000V. Mov/protection devices test. Gas Arrester function. Automatic... | |
| Auto-Range microprocessor controlled. Automatic voltage AC/DC at Start/Reset. Auto-off. Battery test. Battery test at Switch ON/Reset. Safety voltmeter before each test. Auto-Discharge on all test and all ranges. Leads Auto-Null... | |
| Auto-Range microprocessor controlled. Insulation test voltages : 250, 500, 1000V. Ω Mov/protection devices test. Gas Arrester function. Automatic voltmeter AC/DC at Start/Reset. Test ON-OFF. Battery test. Safety voltmeter before each... |