RENESAS ELECTRONICS CORPORATION
PS9851-1-V-AX -- ISOLATORS - OPTOISOLATORS - LOGIC OUTPUT OPTOISOLATORS
Renesas Electronics Corporation
Isolators - Optoisolators - Logic Output Optoisolators
PS9851-1-V-AX
-
Shenzhen Shengyu Electronics Technology Limited
Suppliers
Isolators - Optoisolators - Logic Output Optoisolators
PS9851-1-V-AX
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
PS9851-1-V-AX |
|
Product Name
|
Isolators - Optoisolators - Logic Output Optoisolators |
|
Isolator Package
|
8-SOIC (0.154\", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
850 nm (8500 Å)
Isolation
30 to 38 dB
Aperture
4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.8mm(L), 2.5mm(W), 1.75mm(H)
Center Wavelength
1550 nm (15500 Å)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details