INFINEON TECHNOLOGIES AG
PVI5013RPBF -- ISOLATORS - OPTOISOLATORS - TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
Infineon Technologies AG
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PVI5013RPBF
Description
OPTOELECTRONIC DEVICE
-
Shenzhen Shengyu Electronics Technology Limited
Description
OPTOELECTRONIC DEVICE
Suppliers
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PVI5013RPBF
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
PVI5013RPBF |
|
Product Name
|
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
|
Isolator Package
|
8-DIP (0.300\", 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
785 nm (7850 Å)
Aperture
4 mm (0.1575 inches)
Operating Temperature
10 C (50 F)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1310 nm (13100 Å)
View Details