OSRAM Opto Semiconductors LEDs LA A67F-AABB-24-1

Description
ams OSRAM LA A67F-AABB-24-1 LED
Request a Quote Datasheet
Description
ams OSRAM LA A67F-AABB-24-1 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 9148586 - RS Components, Ltd.
Corby, Northants, United Kingdom
ams OSRAM LA A67F-AABB-24-1 LED

ams OSRAM LA A67F-AABB-24-1 LED

Supplier's Site
LEDs - 9148586P - RS Components, Ltd.
Corby, Northants, United Kingdom
ams OSRAM LA A67F-AABB-24-1 LED

ams OSRAM LA A67F-AABB-24-1 LED

Supplier's Site
LEDs - 1709578 - RS Components, Ltd.
Corby, Northants, United Kingdom
ams OSRAM LA A67F-AABB-24-1 LED

ams OSRAM LA A67F-AABB-24-1 LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LA A67F-AABB-24-1
Standard LEDs - SMD LA A67F-AABB-24-1
Standard LEDs - SMD Amber, 617nm

Standard LEDs - SMD Amber, 617nm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 9148586 9148586P LA A67F-AABB-24-1
Product Name LEDs LEDs Standard LEDs - SMD
LED Package: 4.2 x 2.85 x 3.8mm
LED Type Clear
Peak Wavelength 617 nm (6170 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM3L-Z1C02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 512 nm (5120 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details