ams-OSRAM AG LED Indication - Discrete LA E67B-U2AA-24-1

Description
Amber 617nm LED Indication - Discrete 2.2V 4-PLCC
Request a Quote Datasheet
Description
Amber 617nm LED Indication - Discrete 2.2V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 475-LAE67B-U2AA-24-1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LAE67B-U2AA-24-1TR-ND
LED Indication - Discrete 475-LAE67B-U2AA-24-1TR-ND
Amber 617nm LED Indication - Discrete 2.2V 4-PLCC

Amber 617nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LA E67B-U2AA-24-1
Standard LEDs - SMD LA E67B-U2AA-24-1
Standard LEDs - SMD Amber, 617nm 1400mcd, 50mA

Standard LEDs - SMD Amber, 617nm 1400mcd, 50mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 475-LAE67B-U2AA-24-1TR-ND LA E67B-U2AA-24-1
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details