OSRAM Opto Semiconductors SMARTLED 0603 LA L296

Description
SMARTLED 0603, amber (615 nm) Product Features Package: SMT package 0603 colorless diffused resin Color: amber (615 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 11 lm/W (amber) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
SMARTLED 0603, amber (615 nm) Product Features Package: SMT package 0603 colorless diffused resin Color: amber (615 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 11 lm/W (amber) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
SMARTLED 0603 - LA L296 - OSRAM Opto Semiconductors
San Jose, CA, USA
SMARTLED 0603
LA L296
SMARTLED 0603 LA L296
SMARTLED 0603, amber (615 nm) Product Features Package: SMT package 0603 colorless diffused resin Color: amber (615 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 11 lm/W (amber) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

SMARTLED 0603, amber (615 nm)

Product Features

  • Package: SMT package 0603 colorless diffused resin
  • Color: amber (615 nm)
  • Viewing angle at 50 % IV: 160
  • Technology: InGaAlP
  • Optical efficiency (typ.): 11 lm/W (amber)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LA L296
Product Name SMARTLED 0603
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Chip LED with reflector - SML-013UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details