OSRAM Opto Semiconductors Optoelectronics - LED Emitters - Infrared, UV, Visible IRL 81A

Description
Win Source Part Number: 1150764-IRL 81A Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Side View Standard Package: 2,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 24° Voltage - Forward (Vf) (Typ): 1.3V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 25mW/sr @ 20mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): IRL 81 A; IRL81A; Q68000 A8000; Q68000-A8000; Q68000A8000; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q68000A8000,IRL 81A-ND,475-1365,IRL8 1A Base Product Number: IRL81 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1150764-IRL 81A Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Side View Standard Package: 2,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 24° Voltage - Forward (Vf) (Typ): 1.3V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 25mW/sr @ 20mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): IRL 81 A; IRL81A; Q68000 A8000; Q68000-A8000; Q68000A8000; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q68000A8000,IRL 81A-ND,475-1365,IRL8 1A Base Product Number: IRL81 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1150764-IRL 81A
Optoelectronics - LED Emitters - Infrared, UV, Visible 1150764-IRL 81A
Win Source Part Number: 1150764-IRL 81A Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Side View Standard Package: 2,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 24° Voltage - Forward (Vf) (Typ): 1.3V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 25mW/sr @ 20mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): IRL 81 A; IRL81A; Q68000 A8000; Q68000-A8000; Q68000A8000; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q68000A8000,IRL 81A-ND,475-1365,IRL8 1A Base Product Number: IRL81 Product Status: Last Time Buy

Win Source Part Number: 1150764-IRL 81A
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Side View
Standard Package: 2,000
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 24°
Voltage - Forward (Vf) (Typ): 1.3V
Wavelength: 860nm
Radiant Intensity (Ie) Min @ If: 25mW/sr @ 20mA
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 100°C (TA)
Alternative Parts (Cross-Reference): IRL 81 A; IRL81A; Q68000 A8000; Q68000-A8000; Q68000A8000;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: Q68000A8000,IRL 81A-ND,475-1365,IRL81A
Base Product Number: IRL81
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1150764-IRL 81A
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 860 nm (8600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Circular LED lamp - SLR-325VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2461 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details