OSRAM Opto Semiconductors Power SIDELED LA B6SP

Description
White P-LCC-2 package, Sidelooker, Lead (Pb) free - RoHS compliant Product Features Package: white PLCC-2 package clear silicone resin Feature of the device: very low thermal resistance high optical power Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Optical efficiency (typ.): 84 lm/W (amber) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 16 mm tape with 1200 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
White P-LCC-2 package, Sidelooker, Lead (Pb) free - RoHS compliant Product Features Package: white PLCC-2 package clear silicone resin Feature of the device: very low thermal resistance high optical power Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Optical efficiency (typ.): 84 lm/W (amber) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 16 mm tape with 1200 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Power SIDELED - LA B6SP - OSRAM Opto Semiconductors
San Jose, CA, USA
Power SIDELED
LA B6SP
Power SIDELED LA B6SP
White P-LCC-2 package, Sidelooker, Lead (Pb) free - RoHS compliant Product Features Package: white PLCC-2 package clear silicone resin Feature of the device: very low thermal resistance high optical power Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Optical efficiency (typ.): 84 lm/W (amber) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 16 mm tape with 1200 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

White P-LCC-2 package, Sidelooker, Lead (Pb) free - RoHS compliant

Product Features

  • Package: white PLCC-2 package clear silicone resin
  • Feature of the device: very low thermal resistance high optical power
  • Color: amber (617 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP Thinfilm
  • Optical efficiency (typ.): 84 lm/W (amber)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 16 mm tape with 1200 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LA B6SP
Product Name Power SIDELED
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 289-1226-2-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type White
Viewing Angle 120 degrees
View Details