OSRAM Opto Semiconductors Mini TOPLED LA M676

Description
Hyper Mini TOPLED, amber, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: small package for applications where small space is required Color: amber (615 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Hyper Mini TOPLED, amber, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: small package for applications where small space is required Color: amber (615 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Mini TOPLED - LA M676 - OSRAM Opto Semiconductors
San Jose, CA, USA
Mini TOPLED
LA M676
Mini TOPLED LA M676
Hyper Mini TOPLED, amber, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: small package for applications where small space is required Color: amber (615 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Hyper Mini TOPLED, amber, colorless clear

Product Features

  • Package: white SMT package, colorless clear resin
  • Feature of the device: small package for applications where small space is required
  • Color: amber (615 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LA M676
Product Name Mini TOPLED
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details