OSRAM Opto Semiconductors SIDELED LA A676

Description
Hyper SIDELED, amber, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides Color: amber (615 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
Hyper SIDELED, amber, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides Color: amber (615 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
SIDELED - LA A676 - OSRAM Opto Semiconductors
San Jose, CA, USA
SIDELED
LA A676
SIDELED LA A676
Hyper SIDELED, amber, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides Color: amber (615 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Hyper SIDELED, amber, colorless clear

Product Features

  • Package: white SMT package, colorless clear resin
  • Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides
  • Color: amber (615 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LA A676
Product Name SIDELED
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
T- 4 1/2 Candelabra LED Lamps -  - Data Display Products
Specs
LED Package: T-4
LED Type Red; Green; Blue; White; Amber, Clear
Forward Current 5 to 75 milliamps
View Details
E4A Blue LED Module - MD-HK-A4-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 480 milliwatts
View Details