OSRAM Opto Semiconductors DURIS® low and mid power LEDs GW PSLRS1.PC

Description
DURIS® S 5, 3000 K - 6500 K (white), CRI min. 70 ( typ. 72 ), typ. 138 lm @ 5000 K, typ. 151 lm/W @ 5000 K Product Features Color: 3000 K - 6500 K (white) Color Rendering Index: min. 70 ( typ. 72 ) Luminous Flux: typ. 138 lm @ 5000 K Luminous efficacy: typ. 151 lm/W @ 5000 K Viewing angle at 50 % IV: 120°
Description
DURIS® S 5, 3000 K - 6500 K (white), CRI min. 70 ( typ. 72 ), typ. 138 lm @ 5000 K, typ. 151 lm/W @ 5000 K Product Features Color: 3000 K - 6500 K (white) Color Rendering Index: min. 70 ( typ. 72 ) Luminous Flux: typ. 138 lm @ 5000 K Luminous efficacy: typ. 151 lm/W @ 5000 K Viewing angle at 50 % IV: 120°

Suppliers

Company
Product
Description
Supplier Links
DURIS® low and mid power LEDs - GW PSLRS1.PC - OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® low and mid power LEDs
GW PSLRS1.PC
DURIS® low and mid power LEDs GW PSLRS1.PC
DURIS® S 5, 3000 K - 6500 K (white), CRI min. 70 ( typ. 72 ), typ. 138 lm @ 5000 K, typ. 151 lm/W @ 5000 K Product Features Color: 3000 K - 6500 K (white) Color Rendering Index: min. 70 ( typ. 72 ) Luminous Flux: typ. 138 lm @ 5000 K Luminous efficacy: typ. 151 lm/W @ 5000 K Viewing angle at 50 % IV: 120°

DURIS® S 5, 3000 K - 6500 K (white), CRI min. 70 ( typ. 72 ), typ. 138 lm @ 5000 K, typ. 151 lm/W @ 5000 K

Product Features

  • Color: 3000 K - 6500 K (white)
  • Color Rendering Index: min. 70 ( typ. 72 )
  • Luminous Flux: typ. 138 lm @ 5000 K
  • Luminous efficacy: typ. 151 lm/W @ 5000 K
  • Viewing angle at 50 % IV: 120°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW PSLRS1.PC
Product Name DURIS® low and mid power LEDs
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
High Brightness SMT Round Tinted Blue LED with 30° Viewing Angle - ALMD-CB3E-SU002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
3 suppliers