OSRAM Opto Semiconductors DURIS® low and mid power LEDs GW PSLR32.CM

Description
DURIS® S 5, 2700 K - 4000 K (white), CRI min. 90 ( typ. 92 ), typ. 40 lm @ 3000 K, typ. 117 lm/W @ 3000 K Product Features Color: 2700 K - 4000 K (white) Color Rendering Index: min. 90 ( typ. 92 ) Luminous Flux: typ. 40 lm @ 3000 K Luminous efficacy: typ. 117 lm/W @ 3000 K Viewing angle at 50 % IV: 120°
Description
DURIS® S 5, 2700 K - 4000 K (white), CRI min. 90 ( typ. 92 ), typ. 40 lm @ 3000 K, typ. 117 lm/W @ 3000 K Product Features Color: 2700 K - 4000 K (white) Color Rendering Index: min. 90 ( typ. 92 ) Luminous Flux: typ. 40 lm @ 3000 K Luminous efficacy: typ. 117 lm/W @ 3000 K Viewing angle at 50 % IV: 120°

Suppliers

Company
Product
Description
Supplier Links
DURIS® low and mid power LEDs - GW PSLR32.CM - OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® low and mid power LEDs
GW PSLR32.CM
DURIS® low and mid power LEDs GW PSLR32.CM
DURIS® S 5, 2700 K - 4000 K (white), CRI min. 90 ( typ. 92 ), typ. 40 lm @ 3000 K, typ. 117 lm/W @ 3000 K Product Features Color: 2700 K - 4000 K (white) Color Rendering Index: min. 90 ( typ. 92 ) Luminous Flux: typ. 40 lm @ 3000 K Luminous efficacy: typ. 117 lm/W @ 3000 K Viewing angle at 50 % IV: 120°

DURIS® S 5, 2700 K - 4000 K (white), CRI min. 90 ( typ. 92 ), typ. 40 lm @ 3000 K, typ. 117 lm/W @ 3000 K

Product Features

  • Color: 2700 K - 4000 K (white)
  • Color Rendering Index: min. 90 ( typ. 92 )
  • Luminous Flux: typ. 40 lm @ 3000 K
  • Luminous efficacy: typ. 117 lm/W @ 3000 K
  • Viewing angle at 50 % IV: 120°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW PSLR32.CM
Product Name DURIS® low and mid power LEDs
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-SLA580EBT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details
LED Indication - Discrete - 1497-1439-1-ND - DigiKey
Specs
LED Package: 6-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 631 nm (4650 to 6310 Å)
View Details