ams-OSRAM AG Optoelectronics - LED Indication - Discrete LA E65F-CBEA-24-3A4B-Z

Description
Win Source Part Number: 991136-LA E65F-CBEA-24-3A4B-Z Category: Optoelectronics>LED Indication - Discrete Series: Power TOPLED® with Lens Color: Amber Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 60° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6275mcd Voltage - Forward (Vf) (Typ): 2.15V Current - Test: 50mA Wavelength - Dominant: 617nm Wavelength - Peak: 624nm Height (Max): 3.50mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Domed Top Lens Size: 2.60mm Dia ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: LA E65F-CBEA-24-1-Z,LAE 65FCBEA243A4BZ,Q6511 0A4104,LA E65F-CBEA-24-3A4B,LA E65F-CBEA-24-3A4B,LA E65FCBEA243A4B,475-1 299-6,LA E65F-CBEA-24-1-50-R3 3-Z,475-1299-1,475-1 299-2,LAE65F-CBEA-24 -3A4B-Z Base Product Number: LAE65F
Request a Quote Datasheet
Description
Win Source Part Number: 991136-LA E65F-CBEA-24-3A4B-Z Category: Optoelectronics>LED Indication - Discrete Series: Power TOPLED® with Lens Color: Amber Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 60° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6275mcd Voltage - Forward (Vf) (Typ): 2.15V Current - Test: 50mA Wavelength - Dominant: 617nm Wavelength - Peak: 624nm Height (Max): 3.50mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Domed Top Lens Size: 2.60mm Dia ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: LA E65F-CBEA-24-1-Z,LAE 65FCBEA243A4BZ,Q6511 0A4104,LA E65F-CBEA-24-3A4B,LA E65F-CBEA-24-3A4B,LA E65FCBEA243A4B,475-1 299-6,LA E65F-CBEA-24-1-50-R3 3-Z,475-1299-1,475-1 299-2,LAE65F-CBEA-24 -3A4B-Z Base Product Number: LAE65F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
991136-LA E65F-CBEA-24-3A4B-Z
Optoelectronics - LED Indication - Discrete 991136-LA E65F-CBEA-24-3A4B-Z
Win Source Part Number: 991136-LA E65F-CBEA-24-3A4B-Z Category: Optoelectronics>LED Indication - Discrete Series: Power TOPLED® with Lens Color: Amber Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 60° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6275mcd Voltage - Forward (Vf) (Typ): 2.15V Current - Test: 50mA Wavelength - Dominant: 617nm Wavelength - Peak: 624nm Height (Max): 3.50mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Domed Top Lens Size: 2.60mm Dia ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: LA E65F-CBEA-24-1-Z,LAE 65FCBEA243A4BZ,Q6511 0A4104,LA E65F-CBEA-24-3A4B,LA E65F-CBEA-24-3A4B,LA E65FCBEA243A4B,475-1 299-6,LA E65F-CBEA-24-1-50-R3 3-Z,475-1299-1,475-1 299-2,LAE65F-CBEA-24 -3A4B-Z Base Product Number: LAE65F

Win Source Part Number: 991136-LA E65F-CBEA-24-3A4B-Z
Category: Optoelectronics>LED Indication - Discrete
Series: Power TOPLED® with Lens
Color: Amber
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 60°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6275mcd
Voltage - Forward (Vf) (Typ): 2.15V
Current - Test: 50mA
Wavelength - Dominant: 617nm
Wavelength - Peak: 624nm
Height (Max): 3.50mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Domed Top
Lens Size: 2.60mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: LA E65F-CBEA-24-1-Z,LAE65FCBEA243A4BZ,Q65110A4104,LA E65F-CBEA-24-3A4B,LAE65F-CBEA-24-3A4B,LAE65FCBEA243A4B,475-1299-6,LA E65F-CBEA-24-1-50-R33-Z,475-1299-1,475-1299-2,LAE65F-CBEA-24-3A4B-Z
Base Product Number: LAE65F

Buy Now Datasheet
LED Indication - Discrete - 475-LAE65F-CBEA-24-3A4B-ZTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LAE65F-CBEA-24-3A4B-ZTR-ND
LED Indication - Discrete 475-LAE65F-CBEA-24-3A4B-ZTR-ND
Amber 617nm LED Indication - Discrete 2.15V 4-PLCC

Amber 617nm LED Indication - Discrete 2.15V 4-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 991136-LA E65F-CBEA-24-3A4B-Z 475-LAE65F-CBEA-24-3A4B-ZTR-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Amber Amber
Peak Wavelength 617 nm (6170 Å) 624 nm (6240 Å)
Viewing Angle 60 degrees 60 degrees
Forward Voltage 2.15 volts 2.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - ASMT-SGB5-ZW7Y3-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details